Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.16
|
487
in stock
|
Buy Now | |
Farnell
from US$7.19
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$5.53
|
487
in stock
|
Buy Now | |
Rapid Electronics
from US$5.18
|
487
in stock
|
Buy Now | |
Chip One Stop
from US$5.05
|
487
in stock
|
Buy Now | |
Avnet America
from US$4.29
|
-
|
Buy Now | |
RS Americas
from US$5.35
|
-
|
Buy Now |
RoHS Compliant | NO |
---|
CONNECTOR, 20POS, RCPT, 1.27MM, 2ROW | Farnell |
Connectors 20 Sys50 Smt Rcp Dr Shd W/O Hd |Amp Te Connectivity 147378-2 | Newark Electronics |
Connectors 20 SYS50 SMT RCP DR SHD W/O HD | Rapid Electronics |
TE Connectivity 20 SYS50 SMT RCP DR SHD W/O HD Board to Board & Mezzanine Connectors 20 SYS50 SMT RCP DR SHD W/O HD | Distrelec |
Conn Socket Strip RCP 20 POS 1.27mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 20 Sys50 Smt Rcp Dr Shd W/O Hd | TE Connectivity 147378-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 147378-2?
Additional datasheets, footprints and schematics for 147378-2 are listed on our Part Details page. You can also find images and similar parts to 147378-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147378-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147378-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147378-2 fall under?
The 147378-2 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 147378-2 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147378-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 147378-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147378-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 147378-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147378-2 often in real-time on the comparison pages.
What if I can't find stock of 147378-2?
You can fill out our help required form which you can use to request a quote for 147378-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.