Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | No |
---|---|
Number of Cavities | 3 |
Number of Positions | 3 |
Number of Rows | 1 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Contact Layout | Inline |
Height | 69.3mm, 2.728in |
Length | 1.587in, 40.32mm |
Width | .799in, 20.3mm |
Operating Voltage | 630VDC, 630VAC |
Centerline (Pitch) | 10.16mm, .399in |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 30 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Series Number | 5000 |
Connector Type | Housing Kit |
Sealable | No |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT D-5 (D-5 DYNA-CLAMP 3P) Connector Product Type: Housing Connector & Housing Type: Receptacle Number of Positions: 3 Centerline (Pitch): .399 in Centerline (Pitch): 10.16 mm Housing Receptacle 3 .399" | Wire-To-Board Connector Assembly & Housing | Part Number: 1473668-1 | Internal Number: 1473668-1 | .399" | TE Connectivity | TE Store |
Kit D-5 (D-5 Dyna-Clamp 3P) |Amp Te Connectivity 1473668-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1473668-1?
Additional datasheets, footprints and schematics for 1473668-1 are listed on our Part Details page. You can also find images and similar parts to 1473668-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473668-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473668-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473668-1 fall under?
The 1473668-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1473668-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473668-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473668-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473668-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1473668-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473668-1 often in real-time on the comparison pages.
What if I can't find stock of 1473668-1?
You can fill out our help required form which you can use to request a quote for 1473668-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.