Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.85
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.03
|
773
in stock
|
Buy Now | |
element14
from US$5.82
|
773
in stock
|
Buy Now | |
Farnell
from US$4.69
|
773
in stock
|
Buy Now | |
Heilind Electronics
from US$5.94
|
36
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.94
|
12
in stock
|
Buy Now | |
Avnet America
from US$4.69
|
-
|
Buy Now | |
RS Americas
from US$7.25
|
-
|
Buy Now | |
TE Store
from US$7.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
端子のタイプ | Socket |
Contact Current Rating (Max) | 3A |
Contact Plating Material | Gold Over Nickel |
Panel Thickness | .039 – .078in, 1 – 2mm |
Height | 1.181in, 30mm |
Length | 15.8mm, .622in |
Width | .885in |
幅 | 22.5mm |
Operating Voltage | 32VDC |
Housing Material | Thermoplastic GF |
Centerline (Pitch) | .079in |
Housing Color | Black |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Polarization |
Panel Mount Feature Type | Locking Latch |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Panel Mount | Yes |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Mating Retention Type | Latch |
Assembly Integration Feature | Without |
For Use With | Header |
Halogen Free | Yes |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Method | Bag |
Connector Style | Receptacle |
Row-to-Row Spacing | .256in, 6.5mm |
Connector System | Wire-to-Wire, Wire-to-Panel |
Shielded | No |
Connector Type | Connector Assembly |
Sealable | No |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
Connector, Rcpt, 4Pos, 2Mm, Cable | Newark Electronics |
CONNECTOR, RCPT, 4POS, 2MM, CABLE | element14 |
RITS.JUNCTION BOX 4D 4P P/M P/M | Heilind Electronics |
RITS junction box 4D 4 pole panel mount | RS |
Conn Telephone/Telecom F 8 POS 2mm ST Panel Mount 8 Terminal 1 Port | Avnet America |
RITS.JUNCTION BOX 4D 4P P/M | TE Connectivity 1473574-4 | RS Americas |
Special Order: RITS.JUNCTION BOX 4D 4P P/M Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 1473574-4 | Internal Number: 1473574-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1473574-4?
Additional datasheets, footprints and schematics for 1473574-4 are listed on our Part Details page. You can also find images and similar parts to 1473574-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473574-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473574-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473574-4 fall under?
The 1473574-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1473574-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473574-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473574-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473574-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1473574-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473574-4 often in real-time on the comparison pages.
What if I can't find stock of 1473574-4?
You can fill out our help required form which you can use to request a quote for 1473574-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.