1473571-4 Rectangular Connectors by TE Connectivity

RITS.JUNCTION BOX 2D 4P P/M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.77

Distributor Stock
Logo for RS
RS
from US$2.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.53
700
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.50
700
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.92
700
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.71
700
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.74
-
Buy Now
Logo for element14
element14
from US$3.01
-
Buy Now
Logo for TE Store
TE Store
from US$3.60
-
Buy Now
Logo for Farnell
Farnell
from US$2.20
-
Buy Now

Specifications

Preloaded Yes
Number of Positions 4
Number of Rows 1
端子のタイプ Socket
Shunts/Shorting Bars Without
Contact Plating Material Gold Over Nickel
Multiple Contact Types Without
Contact Current Rating (Max) 3A
Contact Layout Inline
Panel Thickness .039 – .078in, 1 – 2mm
Height 30mm, 1.181in
Length 15.8mm, .622in
Width .627in
16mm
Operating Voltage 32VDC
Housing Material Thermoplastic GF
Centerline (Pitch) .079in
Housing Color Black
Circuit Identification Feature Without
UL-Brandschutzklasse UL 94V-0
Mating Alignment Type Polarization
Panel Mount Feature Type Locking Latch
PCB Mount Alignment Without
Contact Retention Without
Mating Retention With
Mating Alignment With
Panel Mount Yes
Connector Mounting Type Panel
PCB Mount Retention Without
Panel Mount Feature With
Mating Retention Type Latch
Assembly Integration Feature Without
Halogen Free Yes
For Use With Header
Circuit Application Signal
Packaging Method Bag
Packaging Quantity 100
Connector Style Receptacle
Sealable No
Connector System Wire-to-Wire, Wire-to-Panel
Shielded No
Connector Type Connector Assembly
Connector & Contact Terminates To Wire & Cable
Product Type Connector
Termination Method to Wire & Cable Crimp
Operating Temperature Range -22 – 167°F, -30 – 75°C

Alternative Descriptions

Modular Conn/Ethernet Conn Junction Box 2D 4P |Amp Te Connectivity 1473571-4 | Newark Electronics
Modular Conn/Ethernet Conn JUNCTION BOX 2D 4P | Rapid Electronics
TE Connectivity - AMP RITS Junction Box 2D 4P P/M | Distrelec
RITS junction box 2D 4 pole panel mount | RS
RITS.JUNCTION BOX 2D 4P P/M | TE Connectivity 1473571-4 | RS Americas
JUNCTION BOX, 4POS, THERMOPLASTIC, BLACK | element14
Special Order: RITS.JUNCTION BOX 2D 4P P/M Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 1473571-4 | Internal Number: 1473571-4 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1473571-4?

Additional datasheets, footprints and schematics for 1473571-4 are listed on our Part Details page. You can also find images and similar parts to 1473571-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1473571-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473571-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1473571-4 fall under?

The 1473571-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1473571-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1473571-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1473571-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1473571-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1473571-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1473571-4 often in real-time on the comparison pages.

What if I can't find stock of 1473571-4?

You can fill out our help required form which you can use to request a quote for 1473571-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay