Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$2.92
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$1.95
|
800
in stock
|
Buy Now | |
Distrelec
from US$2.21
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$2.57
|
-
|
Buy Now | |
TE Store
from US$3.39
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Preloaded | Yes |
端子のタイプ | Socket |
Contact Plating Material | Gold Over Nickel |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Length | .543in, 13.8mm |
Width | .627in |
Panel Thickness | .039 – .078in, 1 – 2mm |
Height | 30mm, 1.181in |
幅 | 16mm |
Operating Voltage | 32VDC |
Housing Material | Thermoplastic GF |
Housing Color | Black |
Centerline (Pitch) | .079in |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Locking Latch |
Mating Alignment Type | Polarization |
Panel Mount | Yes |
Mating Alignment | With |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Mating Retention | With |
For Use With | Header |
Halogen Free | Yes |
Circuit Application | Signal |
Assembly Integration Feature | Without |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector Type | Connector Assembly |
Shielded | No |
Product Type | Connector |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 75°C, -22 – 167°F |
Power To The Board Rits Junction Box 2D 3P P/M |Amp Te Connectivity 1473571-3 | Newark Electronics |
Power to the Board RITS JUNCTION BOX 2D 3P P/M | Rapid Electronics |
TE Connectivity - AMP RITS Junction Box 2D 3P P/M | Distrelec |
Conn Wire to Board F 3 POS 2mm ST Panel Mount | Avnet America |
RITS.JUNCTION BOX 2D 3P P/M | TE Connectivity 1473571-3 | RS Americas |
Special Order: RITS.JUNCTION BOX 2D 3P P/M Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 1473571-3 | Internal Number: 1473571-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1473571-3?
Additional datasheets, footprints and schematics for 1473571-3 are listed on our Part Details page. You can also find images and similar parts to 1473571-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473571-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473571-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473571-3 fall under?
The 1473571-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1473571-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473571-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473571-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473571-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1473571-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473571-3 often in real-time on the comparison pages.
What if I can't find stock of 1473571-3?
You can fill out our help required form which you can use to request a quote for 1473571-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.