Prices starting from US$2.56
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.80 |
No stock
|
Buy Now | |
Newark Electronics | US$3.68 |
1,324
|
Buy Now | |
Rapid Electronics | US$3.19 |
1,324
|
Buy Now | |
Chip One Stop | US$2.94 |
1,324
|
Buy Now | |
Distrelec | US$3.80 |
1,324
|
Buy Now | |
Avnet America | US$2.56 |
-
|
Buy Now | |
RS Americas | US$3.15 |
-
|
Buy Now | |
TE Store | US$3.87 |
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 7 |
Number of Rows | 1 |
Preloaded | Yes |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
端子のタイプ | Socket |
Tail Plating Thickness | 2µm, 78.74µin |
Multiple Contact Types | Without |
Contact Plating Material | Gold Over Nickel |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Tail Length | 3.3mm, .13in |
PCB Thickness (Recommended) | .062in, 1.6mm |
Height | .511in, 13mm |
Length | .937in, 23.8mm |
Width | .251in |
幅 | 6.4mm |
Operating Voltage | 32VDC |
Centerline (Pitch) | .079in |
Housing Color | Black |
Housing Material | Thermoplastic GF |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Mating Alignment | With |
Panel Mount | No |
PCB Mount Alignment | With |
Mounting Angle | Vertical |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Contact Retention | Without |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
For Use With | Connector Assembly |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Method | Tube |
Packaging Quantity | 20 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Header |
Header Type | Shrouded |
Product Type | Connector |
Shielded | No |
Termination Post Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 75°C, -22 – 167°F |
High Temperature Header | Yes |
Power To The Board Rits Conn Hdr Assy7P |Amp Te Connectivity 1473565-7 | Newark Electronics |
Power to the Board RITS CONN HDR ASSY7P | Rapid Electronics |
TE Connectivity - AMP PCB Conn RITS CONN.HDR ASSY 7P | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
RITS CONN.HDR ASSY 7P | TE Connectivity 1473565-7 | RS Americas |
Special Order: RITS CONN.HDR ASSY 7P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 7 Number of Rows: 7 PCB Mount Header Vertical Wire-to-Board 7 | PCB Header & Receptacle | Part Number: 1473565-7 | Internal Number: 1473565-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1473565-7?
Additional datasheets, footprints and schematics for 1473565-7 are listed on our Part Details page. You can also find images and similar parts to 1473565-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473565-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473565-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473565-7 fall under?
The 1473565-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1473565-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473565-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473565-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473565-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1473565-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473565-7 often in real-time on the comparison pages.
What if I can't find stock of 1473565-7?
You can fill out our help required form which you can use to request a quote for 1473565-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.