Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.70
|
1,604
in stock
|
Buy Now | |
TE Store
from US$3.68
|
28,971
in stock
|
Buy Now | |
TTI Europe
from US$2.38
|
1,715
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
1,604
in stock
|
Buy Now | |
element14
from US$2.73
|
1,604
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
RS Americas
from US$2.91
|
-
|
Buy Now | |
Avnet Asia
from US$2.25
|
-
|
Buy Now | |
Boersig
from US$3.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 3 |
Contact Plating Material | Gold Over Nickel |
端子のタイプ | Socket |
Contact Current Rating (Max) | 3A |
Tail Plating Thickness | 2µm, 78.74µin |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Tail Plating Material | Tin |
Contact Layout | Inline |
PCB Thickness (Recommended) | .062in, 1.6mm |
Length | .543in, 13.8mm |
Tail Length | 3.3mm, .13in |
Height | 13mm, .511in |
幅 | 6.4mm |
Width | .251in |
Operating Voltage | 32VDC |
Housing Material | Thermoplastic GF |
Housing Color | Black |
Centerline (Pitch) | .079in |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Panel Mount | No |
PCB Mount Retention Type | Retention Leg |
Contact Retention | Without |
Mounting Angle | Vertical |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Connector Assembly |
Packaging Quantity | 35 |
Packaging Method | Tube |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Connector Style | Receptacle |
Product Type | Connector |
Connector Type | Header |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Termination Post Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
High Temperature Header | Yes |
RITS CONN.HDR ASSY 3P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 1473565-3 | Internal Number: 1473565-3 | TE Connectivity | TE Store |
Wire-To-Board Connector, Rits Series, Through Hole, Header, 3, 2 Mm, Gold Plated Contacts Rohs Compliant: Yes |Te Connectivity 1473565-3 | Newark Electronics |
HEADER, 3POLE | element14 |
Conn Power HDR 3 POS 2mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Rectangular Receptacle, Shrouded Housing, Polarized, 3-Pos, Socket, RITS Series | TE Connectivity 1473565-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1473565-3?
Additional datasheets, footprints and schematics for 1473565-3 are listed on our Part Details page. You can also find images and similar parts to 1473565-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473565-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473565-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473565-3 fall under?
The 1473565-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1473565-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473565-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473565-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473565-3 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1473565-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473565-3 often in real-time on the comparison pages.
What if I can't find stock of 1473565-3?
You can fill out our help required form which you can use to request a quote for 1473565-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.