1473562-7 Part Information

Details for 1473562-7 by TE Connectivity

Connectors>Rectangular Connectors>Standard Rectangular Connectors

Part Downloads

Featured content from Farnell

Part Specifications

Number of Rows 1
Number of Positions 7
Preloaded Yes
Contact Layout Inline
端子のタイプ Tab
Contact Plating Material Gold Over Nickel
Multiple Contact Types Without
Contact Current Rating (Max) 3A
Shunts/Shorting Bars Without
Height .728in, 18.5mm
Width .198in
5.05mm
Length .948in, 24.1mm
Operating Voltage 32VDC
Centerline (Pitch) .079in
Housing Color Yellow
Housing Material Thermoplastic GF
Circuit Identification Feature Without
UL-Brandschutzklasse UL 94V-0
Mating Retention With
Mating Alignment With
Contact Retention Without
Mating Retention Type Latch
Panel Mount No
PCB Mount Alignment Without
PCB Mount Retention Without
Mating Alignment Type Polarization
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Signal
Halogen Free Yes
Assembly Integration Feature Without
For Use With Header
Packaging Quantity 20
Packaging Method Tube
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector Style Plug
Connector System Wire-to-Board
Connector Type Connector Assembly
Shielded No
Glow Wire Rating Standard Part - Not Glow Wire
Product Type Connector
Termination Method to Wire & Cable Crimp
Operating Temperature Range -22 – 167°F, -30 – 75°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: H166
Global Product Line: JA9
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • RITS CONN. PLUG ASSY 7P YELLOW | Newark Electronics
  • AMP1473562-7 | Avnet America
  • RITS CONN.PLUG ASSY 7P YELLOW | Allied Electronics & Automation
  • AMP1473562-7 | Avnet Europe
  • RITS CONN. PLUG ASSY 7P YELLOW Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Plug With Polarization | Standard Rectangular Connector | Part Number: 1473562-7 | Internal Number: 1473562-7 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1473562-7?

Additional datasheets, footprints and schematics for 1473562-7 are listed in our Part Details tab. You can also find the 1473562-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1473562-7 in the Pricing & Inventory tab next to part details. You can view 1473562-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1473562-7 fall under?

The 1473562-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1473562-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1473562-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1473562-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1473562-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 1473562-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1473562-7 often in real-time on the comparison pages.

What if I can't find stock of 1473562-7?

You can fill out our help required form which you can use to request a quote for 1473562-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1473562-7

Loading...
Loading Results for 1473562-7