Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Natural |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Length | 1.335in, 33.9mm |
Width | .906in, 23mm |
Height | 14.7mm, .579in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Row-to-Row Spacing | .167in, 4.24mm |
Connector System | Wire-to-Wire |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
025 G 16POS CAP ASSY W TO W Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 16 Housing for Male Terminals .64 mm .025" Wire-to-Wire | Th/.025 Connector System & Housing | Part Number: 1473410-1 | Internal Number: 1473410-1 | TE Connectivity | TE Store |
TE Connectivity 025 G 16POS CAP ASSY W TO W | Distrelec |
Conn Housing RCP 16 POS Crimp ST Cable Mount Paper Box/Plastic Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1473410-1?
Additional datasheets, footprints and schematics for 1473410-1 are listed on our Part Details page. You can also find images and similar parts to 1473410-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473410-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473410-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473410-1 fall under?
The 1473410-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1473410-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473410-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473410-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473410-1 have stock available?
Authorised distributors including TE Store, Distrelec, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 1473410-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473410-1 often in real-time on the comparison pages.
What if I can't find stock of 1473410-1?
You can fill out our help required form which you can use to request a quote for 1473410-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.