Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
650
in stock
|
Buy Now | |
TE Store
from US$0.24
|
4,101
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
650
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
650
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Material | PA |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 1200 |
Connector System | Wire-to-Board, Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MICRO TIMER II 6POS SECONDARY Connector & Contact Retention Accessory Type: Locking Device Primary Product Color: Gray Primary Product Material: PA Operating Temperature Range: -40 – 85 °C Operating Temperature Range: -40 – 185 °F Locking Device Gray | Automotive Connector Lock & Position Assurance | Part Number: 1473288-1 | Internal Number: 1473288-1 | TE Connectivity | TE Store |
Automotive Conn Micro Timer Ii 6Pos Secondary |Amp Te Connectivity 1473288-1 | Newark Electronics |
Automotive Conn MICRO TIMER II 6POS SECONDARY | Rapid Electronics |
TE Connectivity - AMP MICRO TIMER II 6P SECONDARY | Distrelec |
Secondary Locking Device for Micro Timer II 6-Position Housing Assembly Polyamide 66 Gray Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1473288-1?
Additional datasheets, footprints and schematics for 1473288-1 are listed on our Part Details page. You can also find images and similar parts to 1473288-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473288-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473288-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473288-1 fall under?
The 1473288-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1473288-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473288-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473288-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473288-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1473288-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473288-1 often in real-time on the comparison pages.
What if I can't find stock of 1473288-1?
You can fill out our help required form which you can use to request a quote for 1473288-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.