1473226-1 Part Information
Details for 1473226-1 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Part Downloads
Part Specifications
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 7A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .89 – 1.27mm, .035 – .05in |
Mating Pin Diameter | 1mm, .039in |
Wire Size | .05 – .13mm², 30 – 26AWG |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
UL Rating | Recognized |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug Housing |
Comment | With Ring |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Compatible Parts
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1473226-1?
Additional datasheets, footprints and schematics for 1473226-1 are listed in our Part Details tab. You can also find the 1473226-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473226-1 in the Pricing & Inventory tab next to part details. You can view 1473226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473226-1 fall under?
The 1473226-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1473226-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473226-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473226-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1473226-1 have stock available?
There is no stock from authorised distributors for 1473226-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473226-1 often in real-time on the comparison pages.
What if I can't find stock of 1473226-1?
You can fill out our help required form which you can use to request a quote for 1473226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.