Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 17 |
Contact Type | Pin, Socket |
Contact Layout | Inline |
Contact Base Material | Brass |
Connector Height | .275in, 6.99mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.99mm |
Connector Length | 45.72mm |
Operating Voltage | 267V |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
For Use With | Receptacle |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 11 |
Connector Style | Plug, Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
17 Mte Ver Hdr Sr S.load W/Ret |Te Connectivity 147321-3 | Newark Electronics |
Connector, AMPMODU, 17 Mte Ver Hdr Sr S.Load W/Ret | TE Connectivity 147321-3 | RS Americas |
Where can I find additional details, specifications and documents for a 147321-3?
Additional datasheets, footprints and schematics for 147321-3 are listed on our Part Details page. You can also find images and similar parts to 147321-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147321-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147321-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147321-3 fall under?
The 147321-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 147321-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147321-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 147321-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147321-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 147321-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147321-3 often in real-time on the comparison pages.
What if I can't find stock of 147321-3?
You can fill out our help required form which you can use to request a quote for 147321-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.