Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7022OFA2 |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Type of Control | Knob |
Contact Current Rating | 10A@240VACA |
Dimensions (L x W x H) (Approximate) | 114.8 x 82.55 x 78.48mm, 4.52 x 3.25 x 3.09in |
Timing Range (Off-Time) | 60 – 600seconds |
Actuating System | AC |
Input Voltage | 24VAC, 24VDC |
Mounting Type | Mounting Bracket |
Option | Double Quick Connect Terminals |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±10% |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Product Category | Electromechanical Relays |
Product Type | Relay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
7022OFA2=RLYS,STD,OFF,2P,24VDC | Avnet America |
Relay, 7022Ofa2=RlyS, Std, Off, 2P, 24Vdc, 10Min, A2 | TE Connectivity 1472969-8 | RS Americas |
TIMER RELAY 7022OFA2 | TTI Europe |
Special Order: 7022OFA2=RLYS,STD,OFF,2P,24VDC,10MIN,A2 Type of Control: Knob Input Voltage: 24 VDC Input Voltage: 24 VAC Timing Range (Off-Time): 60 – 600 seconds Contact Current Rating (Max): 10 A Knob 24 VDC 24 VAC 60 – 600 seconds | Time Delay Relay | Part Number: 1472969-8 | Internal Number: 1472969-8 | Alias Number: 7022OFA2 | TE Connectivity | TE Store |
Time Delay & Timing Relays RLYS STD OFF 2P 24VDC 10MIN A2 | Sager |
Where can I find additional details, specifications and documents for a 1472969-8?
Additional datasheets, footprints and schematics for 1472969-8 are listed on our Part Details page. You can also find images and similar parts to 1472969-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1472969-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1472969-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1472969-8 fall under?
The 1472969-8 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1472969-8 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1472969-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1472969-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1472969-8 have stock available?
Authorised distributors including Avnet America, RS Americas, Boersig, TTI Europe and TE Store have stock available or on a lead time for 1472969-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1472969-8 often in real-time on the comparison pages.
What if I can't find stock of 1472969-8?
You can fill out our help required form which you can use to request a quote for 1472969-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.