Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1472962-1 |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@120VACA |
Delay Time | .5 – 15 seconds |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 50 x 50 x 83mm, 1.97 x 1.97 x 3.27in |
Input Voltage | 48VDC, 48VAC |
Actuating System | AC/DC |
Mounting Type | Socket |
Mode of Operation | On-Delay |
Repeatability (Max) | ±1% ±4 msec |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Product Type | Relay |
Termination Type | 8 Pin Octal Type Plug |
Operating Temperature Range | -30 – 65°C |
Time Delay&Timing Relays SSC12FBA=RLY ON 2P | Rapid Electronics |
SSC12FBA= RLY,ON,2P,48VAC/48VD | Farnell |
Electromechanical Relay DPDT 10A 48VDC 48VAC Plug-In | Avnet America |
Time Delay & Timing Relays SSC12FBA=RLY,ON,2P 48VAC/48VD | Sager |
Where can I find additional details, specifications and documents for a 1472962-1?
Additional datasheets, footprints and schematics for 1472962-1 are listed on our Part Details page. You can also find images and similar parts to 1472962-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1472962-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1472962-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1472962-1 fall under?
The 1472962-1 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1472962-1 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1472962-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1472962-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1472962-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Sager have stock available or on a lead time for 1472962-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1472962-1 often in real-time on the comparison pages.
What if I can't find stock of 1472962-1?
You can fill out our help required form which you can use to request a quote for 1472962-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.