147278-3 PCB Connectors by TE Connectivity

04 MTE HDR SRRA SFMNT .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.48

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.15
219
in stock
Buy Now
Logo for TE Store
TE Store
from US$7.81
1,205
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.78
219
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.63
219
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.16
219
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.56
219
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.48
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.93
-
Buy Now
Logo for Boersig
Boersig
from US$3.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 4
PCB Mount Orientation Right Angle
Number of Rows 1
Contact Type Pin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 2.54 – 5.08µm, 100 – 200µin
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 15µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
PCB Contact Termination Area Plating Material Finish Matte
Contact Current Rating (Max) 3A
Row-to-Row Spacing 2.54mm, .1in
Connector Length .6in, 15.24mm
Connector Height 13.59mm, .535in
コネクタの高さ 13.59mm
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 600V
Termination Resistance 15mΩ
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) 2.54mm, .1in
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
PCB Mount Retention With
PCB Mount Alignment Without
Mating Retention With
Strain Relief Without
Panel Mount Feature Without
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Quantity 300
Packaging Method Tape & Reel
実装方法 Tape & Reel
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .12in, 3.05mm
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Termination Method to Printed Circuit Board Surface Mount
Temperature Rating High
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

04 MTE HDR SRRA SFMNT .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 147278-3 | Internal Number: 147278-3 | TE Connectivity | TE Store
Headers & Wire Housings 04 Mte Hdr Srra Sfmn |Amp Te Connectivity 147278-3 | Newark Electronics
Headers&Wire Housings 04 MTE HDR SRRA SFMN | Rapid Electronics
TE Connectivity 04 MTE HDR SRRA SFMNT .100CL Board Connector 4 Contact(s) 1 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Locking Black Insulator Receptacle | Distrelec
PIN HEADERS PC BOARD CONNECTORS | Farnell
Conn Shrouded Header HDR 4 POS 2.54mm Solder RA SMD T/R | Avnet America
Connector, AMPMODU, 04 Mte Hdr Srra Sfmnt .100Cl | TE Connectivity 147278-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 147278-3?

Additional datasheets, footprints and schematics for 147278-3 are listed on our Part Details page. You can also find images and similar parts to 147278-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 147278-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147278-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 147278-3 fall under?

The 147278-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 147278-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 147278-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 147278-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 147278-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 147278-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 147278-3 often in real-time on the comparison pages.

What if I can't find stock of 147278-3?

You can fill out our help required form which you can use to request a quote for 147278-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay