Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Type | Socket |
Connector Length | 10mm, .393in |
コネクタの高さ | 2.8mm |
Wire Size | 32 – 28AWG |
Connector Height | .11in, 2.8mm |
Connector Width | .197in, 5mm |
Operating Voltage | 50VAC, 50VDC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 1mm, .039in |
Housing Color | White |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | Plug |
Circuit Application | Power & Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 24000 |
Connector Style | Receptacle |
Connector Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | 131 – 221°F, 55 – 105°C |
Conn Housing RCP 7 POS 1mm Crimp ST Cable Mount Bag | Avnet America |
1.0Mm W T B Recpt,7Pos Housing |Amp Te Connectivity 1470364-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1470364-7?
Additional datasheets, footprints and schematics for 1470364-7 are listed on our Part Details page. You can also find images and similar parts to 1470364-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1470364-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1470364-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1470364-7 fall under?
The 1470364-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1470364-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1470364-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1470364-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1470364-7 have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for 1470364-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1470364-7 often in real-time on the comparison pages.
What if I can't find stock of 1470364-7?
You can fill out our help required form which you can use to request a quote for 1470364-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.