Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.27
|
90,851
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
90,851
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
90,851
in stock
|
Buy Now | |
Farnell
from US$0.35
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Type | Socket |
コネクタの高さ | 2.8mm |
Connector Length | .354in, 9mm |
Wire Size | 32 – 28AWG |
Connector Height | 2.8mm, .11in |
Connector Width | 5mm, .197in |
Operating Voltage | 50VDC, 50VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .039in, 1mm |
Housing Material | Thermoplastic |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 32000 |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | 131 – 221°F, 55 – 105°C |
Headers&Wire Housings 6 POS RECPT 1.0mm | Rapid Electronics |
TE Connectivity - AMP Connector 1.0MM W T B RECPT6P HOUSING | Distrelec |
Headers & Wire Housings 6 Pos Recpt 1.0Mm |Amp Te Connectivity 1470364-6 | Newark Electronics |
Conn Housing RCP 6 POS 1mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | HDR Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | HDR Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1470364-6?
Additional datasheets, footprints and schematics for 1470364-6 are listed on our Part Details page. You can also find images and similar parts to 1470364-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1470364-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1470364-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1470364-6 fall under?
The 1470364-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1470364-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1470364-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1470364-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1470364-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1470364-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1470364-6 often in real-time on the comparison pages.
What if I can't find stock of 1470364-6?
You can fill out our help required form which you can use to request a quote for 1470364-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.