Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
23,407
in stock
|
Buy Now | |
element14
from US$0.18
|
23,407
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
7,471
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
7,471
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
7,471
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TE Store
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Connector Height | 2.8mm, .11in |
Connector Width | 5mm, .197in |
Connector Length | .2756in, 7mm |
Wire Size | 32 – 28AWG |
コネクタの高さ | 2.8mm |
Operating Voltage | 50VDC, 50VAC |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .039in, 1mm |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | Plug |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 32000 |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | 131 – 221°F, 55 – 105°C |
CONNECTOR HOUSING, RCPT, 4POS, 1MM | element14 |
Headers&Wire Housings 4 POS RECPT 1.0mm | Rapid Electronics |
TE Connectivity - AMP Connector 1.0MM W T B RECPT4P HOUSING | Distrelec |
1.0Mm W T B Recpt,4Pos Housing Rohs Compliant: Yes |Amp Te Connectivity 1470364-4 | Newark Electronics |
1.0MM W T B RECPT,4POS HOUSING, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 1470364-4 | RS Americas |
1.0MM W T B RECPT,4POS HOUSING Amp Hpi 1.0 Mm Receptacle Housing | Part Number: 1470364-4 | Internal Number: 1470364-4 | TE Connectivity | TE Store |
Conn Housing RCP 4 POS 1mm Crimp ST Cable Mount Bag | Avnet Asia |
Where can I find additional details, specifications and documents for a 1470364-4?
Additional datasheets, footprints and schematics for 1470364-4 are listed on our Part Details page. You can also find images and similar parts to 1470364-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1470364-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1470364-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1470364-4 fall under?
The 1470364-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1470364-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1470364-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1470364-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1470364-4 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1470364-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1470364-4 often in real-time on the comparison pages.
What if I can't find stock of 1470364-4?
You can fill out our help required form which you can use to request a quote for 1470364-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.