Prices starting from US$0.49
RoHS Compliant | YES |
---|
Length | 164mm |
---|---|
Handle Type | Spring Loaded |
Jaw Type | Serrated |
Tool Body Material | Stainless Steel |
Weight | 190g |
RoHS Compliant | NA |
Thread Size - Imperial | 2-1/2 |
---|---|
Material | Steel |
Thickness | 0.406" |
Accessory Type | Locknut |
For Use With | Rigid / IMC Conduit |
RoHS Compliant | Yes |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 3 |
RoHS Compliant | Yes |
Holder, Battery | Carlton-Bates |
Overall Length | 181mm |
---|---|
RoHS Compliant | NA |
Metal Snip, Sharp Tip, 181Mm | Newark Electronics |
Scissors | RS Americas |
Where can I find additional details, specifications and documents for a 147?
Additional datasheets, footprints and schematics for 147 are listed on our Part Details page. You can also find images and similar parts to 147 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147 fall under?
The 147 is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Domestic LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 147 when available in the Domestic LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147 you can contact the distributor directly for product support, shipping queries etc.
Is the 147 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 147 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Farnell Contract and element14 have stock available or on a lead time for 147.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147 often in real-time on the comparison pages.
What if I can't find stock of 147?
You can fill out our help required form which you can use to request a quote for 147 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.