Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 11.5mm, .452in |
---|---|
Number of Positions | 96 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Rows | 2, 8 |
Number of Signal Positions | 72 |
Number of Power Positions | 24 |
Contact Current Rating (Max) | 14.5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Housing Color | Black |
Centerline (Pitch) | 3mm, .078in, .118in, 2mm |
Housing Material | Polyester GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tube |
Connector System | Wire-to-Board |
Product Type | Connector |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | 14 – 158°F, -10 – 70°C |
Assy Micro Tca Power Daughter |Amp Te Connectivity 1469922-1 | Newark Electronics |
CONNECTOR, R/A, DAUGHTERCARD, PRESSFIT | element14 |
TE Connectivity Assy Micro TCA Power Daughter Board Conn | Distrelec |
Conn Daughter Card M 24/72 POS Press Fit RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Pitch Spacing | 1.5mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 1.5mm |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 1469922-1?
Additional datasheets, footprints and schematics for 1469922-1 are listed on our Part Details page. You can also find images and similar parts to 1469922-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469922-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469922-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469922-1 fall under?
The 1469922-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1469922-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469922-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469922-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469922-1 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Avnet America have stock available or on a lead time for 1469922-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469922-1 often in real-time on the comparison pages.
What if I can't find stock of 1469922-1?
You can fill out our help required form which you can use to request a quote for 1469922-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.