Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$47.21
|
746
in stock
|
Buy Now | |
Newark Electronics
from US$39.70
|
746
in stock
|
Buy Now | |
Rapid Electronics
from US$38.32
|
746
in stock
|
Buy Now | |
Chip One Stop
from US$30.30
|
746
in stock
|
Buy Now | |
TE Store
from US$34.91
|
137
in stock
|
Buy Now | |
Avnet America
from US$30.77
|
-
|
Buy Now | |
RS Americas
from US$50.71
|
-
|
Buy Now | |
Boersig
from US$39.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .078in, 11.5mm, .452in, 2mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2, 8 |
Board-to-Board Configuration | Vertical |
Number of Positions | 96 |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 14.5A |
Centerline (Pitch) | .118in, 3mm, .078in, 2mm |
UL Flammability Rating | Thermoplastic |
Housing Material | Polyester GF |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tube |
Connector System | Board-to-Board |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -14 – 158°F, -10 – 70°C |
Power To The Board Mini Pak Hd Micro Tca Power |Amp Te Connectivity 1469920-2 | Newark Electronics |
Power to the Board Mini Pak HD Micro TCA Power | Rapid Electronics |
TE Connectivity Mini Pak HD Micro TCA Power Conn Power t | Distrelec |
Mini Pak HD Micro TCA Power Conn Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 96 Centerline (Pitch): 2 mm 3 mm Connector Assembly Plug Cable-to-Board 96 | Rectangular Power Connector | Part Number: 1469920-2 | Internal Number: 1469920-2 | 2 mm | TE Connectivity | TE Store |
Conn Backplane RCP/HDR 24Power/72Signal POS Press Fit ST Thru-Hole | Avnet America |
Mini Pak HD Micro TCA Power Conn, Rectangular Power Connectors | TE Connectivity 1469920-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1469920-2?
Additional datasheets, footprints and schematics for 1469920-2 are listed on our Part Details page. You can also find images and similar parts to 1469920-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469920-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469920-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469920-2 fall under?
The 1469920-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1469920-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469920-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469920-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469920-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1469920-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469920-2 often in real-time on the comparison pages.
What if I can't find stock of 1469920-2?
You can fill out our help required form which you can use to request a quote for 1469920-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.