Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .078in, 11.5mm, .452in, 2mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2, 8 |
Board-to-Board Configuration | Vertical |
Number of Positions | 96 |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 14.5A |
Centerline (Pitch) | .118in, 3mm, .078in, 2mm |
UL Flammability Rating | Thermoplastic |
Housing Material | Polyester GF |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tube |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Connector |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -14 – 158°F, -10 – 70°C |
Power to the Board VERTICAL RECEPTACLE MICRO TCA | Rapid Electronics |
TE Connectivity Housing Assy Micro Power Backplane Power | Distrelec |
HOUSING ASSY, MICRO POWER BACKPLANE | Farnell |
Backplane Connector, Plug, 72 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a 1469920-1?
Additional datasheets, footprints and schematics for 1469920-1 are listed on our Part Details page. You can also find images and similar parts to 1469920-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469920-1 fall under?
The 1469920-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1469920-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469920-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469920-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469920-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1469920-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469920-1 often in real-time on the comparison pages.
What if I can't find stock of 1469920-1?
You can fill out our help required form which you can use to request a quote for 1469920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.