Status: | Unknown |
---|---|
Series: | PRO ECO3 Series |
RoHS: | Unknown |
Prices starting from US$138.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$214.05
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$138.16
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$227.46
|
21
in stock
|
Buy Now | |
element14
from US$220.43
|
16
in stock
|
Buy Now | |
Farnell
from US$220.47
|
16
in stock
|
Buy Now | |
Distrelec
from US$155.65
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 320V AC to 575V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | PRO ECO3 Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 575V |
Input Voltage AC Min | 320V |
Ac/Dc Converter, 1 O/P, 24V, 10A | Newark Electronics |
PRO ECO3 240W 24V 10A | RS |
POWER SUPPLY, AC-DC, 24V, 10A | element14 |
Weidmüller DIN Rail Power Supply, 88%, 24V, 10A, 240W, Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a 1469540000?
Additional datasheets, footprints and schematics for 1469540000 are listed on our Part Details page. You can also find images and similar parts to 1469540000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469540000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469540000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469540000 fall under?
The 1469540000 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1469540000 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469540000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469540000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469540000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 1469540000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469540000 often in real-time on the comparison pages.
What if I can't find stock of 1469540000?
You can fill out our help required form which you can use to request a quote for 1469540000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.