1469520000 Power Supplies by Weidmuller

AC/DC CONVERTER, 960W, 24V, 40A

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$437.05


Distributor Starting From Stock
Logo for Farnell Farnell US$538.39
5
Buy Now
Logo for Newark Electronics Newark Electronics US$500.70
5
Buy Now
Logo for element14 element14 US$557.65
5
Buy Now
Logo for Distrelec Distrelec US$437.05
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 960W
Output Voltage - Output 1 24VDC
Output Current - Output 1 40A
RoHS Compliant Yes

Alternative Descriptions

PRO ECO 960W 24V 40A | RS
Ac/Dc Converter, 960W, 24V, 40A | Newark Electronics
Weidmüller DIN Rail Power Supply, 93%, 24V, 40A, 960W, Adjustable | Distrelec
AC to DC Power Supply 85VAC to 264VAC/80VDC to 370VDC Input 40A 960W 24V IP20 Rail Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1469520000?

Additional datasheets, footprints and schematics for 1469520000 are listed on our Part Details page. You can also find images and similar parts to 1469520000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1469520000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469520000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1469520000 fall under?

The 1469520000 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1469520000 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1469520000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1469520000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1469520000 have stock available?

Authorised distributors including RS, Farnell, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 1469520000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1469520000 often in real-time on the comparison pages.

What if I can't find stock of 1469520000?

You can fill out our help required form which you can use to request a quote for 1469520000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay