Status: | Unknown |
---|---|
Series: | PRO ECO Series |
RoHS: | Unknown |
Prices starting from US$63.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$102.72
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$124.96
|
147
in stock
|
Buy Now | |
element14
from US$117.45
|
147
in stock
|
Buy Now | |
Farnell
from US$115.65
|
147
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$63.51
|
102
in stock
|
Buy Now | |
Distrelec
from US$117.35
|
6
in stock
|
Buy Now | |
Avnet America
from US$112.23
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | PRO ECO Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Ac/Dc Converter, 120W, 24V, 5A | Newark Electronics |
PRO ECO 120W 24V 5A | RS |
Weidmüller DIN Rail Power Supply, 87%, 24V, 5A, 120W, Adjustable | Distrelec |
PROeco Switch Mode Power Supply Dual Output 24V 5A 120W | Avnet America |
Where can I find additional details, specifications and documents for a 1469480000?
Additional datasheets, footprints and schematics for 1469480000 are listed on our Part Details page. You can also find images and similar parts to 1469480000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469480000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469480000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469480000 fall under?
The 1469480000 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1469480000 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469480000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469480000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469480000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 1469480000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469480000 often in real-time on the comparison pages.
What if I can't find stock of 1469480000?
You can fill out our help required form which you can use to request a quote for 1469480000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.