Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.03
|
3,565
in stock
|
Buy Now | |
Newark Electronics
from US$3.97
|
3,565
in stock
|
Buy Now | |
element14
from US$3.49
|
3,565
in stock
|
Buy Now | |
TE Store
from US$4.01
|
960
in stock
|
Buy Now | |
Chip One Stop
from US$2.98
|
10
in stock
|
Buy Now | |
Avnet America
from US$2.68
|
-
|
Buy Now | |
RS Americas
from US$3.77
|
-
|
Buy Now | |
Avnet Asia
from US$3.08
|
-
|
Buy Now | |
Boersig
from US$3.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Plating Material | Nickel |
---|---|
Guide Component Base Material | Zinc Alloy |
Backplane Guide Location | Rear Transition |
Contact Mating Area Plating Material | Nickel |
Mounting Angle | Right Angle |
Guide Hardware | Without |
Comment | Hardware not supplied. |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Backplane Guide Hardware Type | Guide Socket Module |
ATCA Module Code | rK1 |
Guide Module, Advanced Atca Connector Rohs Compliant: Yes |Te Connectivity 1469374-1 | Newark Electronics |
GUIDE MODULE, ADVANCED ATCA CONNECTOR | element14 |
ATCA GUIDE RIGHT ANGLE FEMALE Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Hardware Accessory Function: Guide Hardware Guide Socket Module Zinc Alloy Guide Hardware | Connector Hardware | Part Number: 1469374-1 | Internal Number: 1469374-1 | TE Connectivity | TE Store |
Connector Accessories Guide Module Zamak Nickel Over Copper Finish | Avnet America |
GUIDE MODULE, ATCA, FEMALE, RIGHT ANGLE | TE Connectivity 1469374-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1469374-1?
Additional datasheets, footprints and schematics for 1469374-1 are listed on our Part Details page. You can also find images and similar parts to 1469374-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469374-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469374-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469374-1 fall under?
The 1469374-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1469374-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469374-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469374-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469374-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Chip One Stop have stock available or on a lead time for 1469374-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469374-1 often in real-time on the comparison pages.
What if I can't find stock of 1469374-1?
You can fill out our help required form which you can use to request a quote for 1469374-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.