Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Component Base Material | Brass |
---|---|
Guide Pin Type | External Thread |
Guide Component Plating Material | Nickel |
Backplane Guide Location | Backplane |
Contact Mating Area Plating Material | Nickel |
Thread Length | 8mm, .315in |
Mounting Angle | Vertical |
Packaging Method | Box |
Packaging Quantity | 50 |
実装方法 | Box |
Backplane Guide Hardware Type | Guide Pin |
ATCA Module Code | rA1 |
GUIDE POST, 8.0 | Farnell |
Rear Alignment Post, Atca Power Connectors | Newark Electronics |
Connector Accessories Male Guide Pin Brass Nickel Finish | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1469269-4?
Additional datasheets, footprints and schematics for 1469269-4 are listed on our Part Details page. You can also find images and similar parts to 1469269-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469269-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469269-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469269-4 fall under?
The 1469269-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1469269-4 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469269-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469269-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469269-4 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1469269-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469269-4 often in real-time on the comparison pages.
What if I can't find stock of 1469269-4?
You can fill out our help required form which you can use to request a quote for 1469269-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.