Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.25
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.00
|
243
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.00
|
81
in stock
|
Buy Now | |
Future Electronics
from US$5.58
|
-
|
Buy Now | |
RS Americas
from US$7.65
|
-
|
Buy Now | |
Farnell
from US$4.51
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Guide Pin Type | External Thread |
---|---|
Guide Component Base Material | Brass |
Guide Component Plating Material | Nickel |
Backplane Guide Location | Backplane |
Contact Mating Area Plating Material | Nickel |
Thread Length | .236in, 6mm |
Mounting Angle | Vertical |
Packaging Quantity | 50 |
Packaging Method | Box |
実装方法 | Box |
Backplane Guide Hardware Type | Guide Pin |
ATCA Module Code | rA1 |
GUIDE PIN 6.0 THREAD LENGTH | Heilind Electronics |
Rear alignment post male 6mm thread XTCA | RS |
6.00mm Thread Length Vertical Mount Male Guide Pin | Future Electronics |
Rear Alignment Post For Use With ATCA Power Connector | TE Connectivity 1469269-2 | RS Americas |
GUIDE POST, 6.0 | Farnell |
Guide Pin, 6Mm, Brass | Newark Electronics |
Where can I find additional details, specifications and documents for a 1469269-2?
Additional datasheets, footprints and schematics for 1469269-2 are listed on our Part Details page. You can also find images and similar parts to 1469269-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469269-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469269-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469269-2 fall under?
The 1469269-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1469269-2 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469269-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469269-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469269-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Future Electronics and RS Americas have stock available or on a lead time for 1469269-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469269-2 often in real-time on the comparison pages.
What if I can't find stock of 1469269-2?
You can fill out our help required form which you can use to request a quote for 1469269-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.