Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.19
|
24
in stock
|
Buy Now | |
TE Store
from US$3.15
|
4,457
in stock
|
Buy Now | |
Rapid Electronics
from US$1.94
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
24
in stock
|
Buy Now | |
Future Electronics
from US$1.54
|
-
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$2.33
|
-
|
Buy Now | |
Boersig
from US$1.83
|
-
|
Buy Now | |
Distrelec
from US$2.35
|
-
|
Buy Now |
Guide Component Base Material | Zinc Alloy Die Casting |
---|---|
Guide Component Plating Material Finish Process | Chromate Conversion Coating |
Keying & Polarized Position Locations | 45° |
Guide Hardware | Without |
Mounting Angle | Right Angle |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Packaging Quantity | 60 |
実装方法 | Package |
Packaging Method | Package |
Backplane Guide Hardware Type | Guide Pin Module |
Interface Type | MULTI GIG RT2J |
UPM R/A KEYED GUIDE PIN Connector Hardware Accessory Type: Guide Pin Module Primary Product Material: Zinc Alloy Die Casting Hardware Accessory Function: Guide Hardware Guide Pin Module Zinc Alloy Die Casting Guide Hardware | Connector Hardware | Part Number: 1469265-2 | Internal Number: 1469265-2 | TE Connectivity | TE Store |
Power To The Board Upm R/A Keyed Guide Pin |Amp Te Connectivity 1469265-2 | Newark Electronics |
Power to the Board UPM R/A KEYED GUIDE PIN | Rapid Electronics |
45â–‘ Keyed Right Angle Universal Power Module Guide Pin | Future Electronics |
Universal Power Modules | Avnet America |
UPM R/A KEYED GUIDE PIN, Backplane Guide Hardware | TE Connectivity 1469265-2 | RS Americas |
TE Connectivity - AMP UPM R/A KEYED GUIDE PIN | Distrelec |
Where can I find additional details, specifications and documents for a 1469265-2?
Additional datasheets, footprints and schematics for 1469265-2 are listed on our Part Details page. You can also find images and similar parts to 1469265-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469265-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469265-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469265-2 fall under?
The 1469265-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1469265-2 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469265-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469265-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469265-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1469265-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469265-2 often in real-time on the comparison pages.
What if I can't find stock of 1469265-2?
You can fill out our help required form which you can use to request a quote for 1469265-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.