Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$28.81
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$19.67
|
960
in stock
|
Buy Now | |
Rapid Electronics
from US$17.79
|
960
in stock
|
Buy Now | |
Chip One Stop
from US$18.20
|
960
in stock
|
Buy Now | |
TE Store
from US$22.82
|
236
in stock
|
Buy Now | |
Future Electronics
from US$16.77
|
-
|
Buy Now | |
Avnet America
from US$16.01
|
-
|
Buy Now | |
RS Americas
from US$33.96
|
-
|
Buy Now |
Backplane Architecture | Backplane |
---|---|
PCB Mount Orientation | Right Angle |
Number of Columns | 10 |
Number of Rows | 6 |
Number of Positions | 60 |
Number of Pairs | 3 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .7A |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Centerline (Pitch) | 2.5mm, .1in |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Data Rate | 10Gb/s |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
High Speed/Modular Conn Hmzd 3Pr Receptacle |Amp Te Connectivity 1469081-2 | Newark Electronics |
High Speed/Modular Conn HMZD 3PR RECEPTACLE | Rapid Electronics |
TE Connectivity HMZD 3PR RECEPTACLE ASSEMBLY High Speed / Modular Connectors HMZD 3PR RECEPTACLE ASSEMBLY | Distrelec |
HMZD 3PR, RECEPTACLE ASSEMBLY Number of Positions: 60 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 60 1.5 mm .059" With | Part Number: 1469081-2 | Internal Number: 1469081-2 | TE Connectivity | TE Store |
Connector, Hmzd 3Pr, Receptacle Assembly | TE Connectivity 1469081-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1469081-2?
Additional datasheets, footprints and schematics for 1469081-2 are listed on our Part Details page. You can also find images and similar parts to 1469081-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469081-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469081-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469081-2 fall under?
The 1469081-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1469081-2 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469081-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469081-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469081-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1469081-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469081-2 often in real-time on the comparison pages.
What if I can't find stock of 1469081-2?
You can fill out our help required form which you can use to request a quote for 1469081-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.