Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Binding Post |
---|---|
Convert From Positions | 2Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | BNC Coaxial |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
ADAPTER BNC MALE-BINDING POSTS | Pomona Electronics 1469 | RS Americas |
Adapter, 2 X Binding Post-Bnc Plug | Newark Electronics |
ADAPTER, 2 X BINDING POST-BNC PLUG | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC3000 |
For Use With | Any MCU board with SPI Interface |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispenser Type | Cup |
---|---|
Volume | 16fl.oz (US) |
Accessory Type | Static Dissipative Catch-All Container |
For Use With | Holding Small Items |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1469?
Additional datasheets, footprints and schematics for 1469 are listed on our Part Details page. You can also find images and similar parts to 1469 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469 fall under?
The 1469 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1469 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1469.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469 often in real-time on the comparison pages.
What if I can't find stock of 1469?
You can fill out our help required form which you can use to request a quote for 1469 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.