Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Number of Rows | 1 |
Mating Post Length | 8.08mm, .318in |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 25000 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
146870-1 Rohs Compliant: No |Amp Te Connectivity 146870-1 | Newark Electronics |
Connector, AMPMODU, B/A Reeled Srst Hdr Assy 30 Au | TE Connectivity 146870-1 | RS Americas |
Special Order: B/A REELED SRST HDR ASSY 30 AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 146870-1 | Internal Number: 146870-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 146870-1?
Additional datasheets, footprints and schematics for 146870-1 are listed on our Part Details page. You can also find images and similar parts to 146870-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146870-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146870-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146870-1 fall under?
The 146870-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146870-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146870-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 146870-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146870-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 146870-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146870-1 often in real-time on the comparison pages.
What if I can't find stock of 146870-1?
You can fill out our help required form which you can use to request a quote for 146870-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.