146859-1 PCB Connectors by TE Connectivity

B/A REELED DRST HDR ASSY 15 AU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0394

Distributor Stock
Logo for Newark
Newark
from US$0.0420
10
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.06
108,780
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.06
36,260
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0417
10
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0394
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.06
-
Buy Now
Logo for TE Store
TE Store
from US$0.07
-
Buy Now

Specifications

Post Size .025in, .64mm
Connector Profile Standard
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 20
Contact Mating Area Plating Material Gold
Contact Base Material Copper Alloy
Contact Underplating Material Nickel
Contact Type Pin
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
Contact Mating Area Plating Material Thickness 15µin
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Row-to-Row Spacing 2.54mm, .1in
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
Panel Mount Feature Without
Strain Relief Without
PCB Mount Retention Without
Solder Process Feature Board Standoff
Packaging Method Box
実装方法 Box
Packaging Quantity 25000
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 2.79mm, .11in
High Temperature Housing Yes
Operating Temperature Range -65 – 105°C

Alternative Descriptions

B/A REELED DRST HDR ASSY 15 AU | Heilind Electronics
146859-1 Rohs Compliant: No |Amp Te Connectivity 146859-1 | Newark Electronics
Conn Unshrouded Header HDR 20 POS 2.54mm Solder ST Thru-Hole Box | Avnet America
AMPMODU Through-Hole Dual Row Straight 2.54 mm Pitch Breakaway Header | Future Electronics
B/A REELED DRST HDR ASSY 15 AU | TE Connectivity 146859-1 | RS Americas
Special Order: B/A REELED DRST HDR ASSY 15 AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 146859-1 | Internal Number: 146859-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 146859-1?

Additional datasheets, footprints and schematics for 146859-1 are listed on our Part Details page. You can also find images and similar parts to 146859-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 146859-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146859-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 146859-1 fall under?

The 146859-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 146859-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 146859-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 146859-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 146859-1 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for 146859-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 146859-1 often in real-time on the comparison pages.

What if I can't find stock of 146859-1?

You can fill out our help required form which you can use to request a quote for 146859-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay