146845-1 PCB Connectors by TE Connectivity

BATT INT,KEYLESS,5P,7.2V

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.11

Distributor Stock
Logo for Newark
Newark
from US$1.67
1,226
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.64
13,714
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.78
6,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.54
1,226
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.37
1,226
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.40
-
Buy Now
Logo for Boersig
Boersig
from US$1.33
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Positions 5
Contact Mating Area Plating Material Thickness 1.9µm
Contact Underplating Material Nickel
Contact Current Rating (Max) 8.8A
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Nickel
Operating Voltage 50VDC
Centerline (Pitch) .197in, 5mm
Connector Mounting Type Board Mount
PCB Mount Retention Without
Circuit Application Power & Signal
Packaging Quantity 121
Packaging Method Box
実装方法 Box
Connector & Contact Terminates To Printed Circuit Board
Connector & Housing Type Receptacle
Sealable No
Connector System Board-to-Board
Operating Temperature Range -22 – 158°F, -30 – 70°C

Alternative Descriptions

BATT INT,KEYLESS,5P,7.2V Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Connector & Housing Type: Receptacle Board-to-Board 5 .197" 5 mm | Dc Jack Connector | Part Number: 146845-1 | Internal Number: 146845-1 | .197" | TE Connectivity | TE Store
TE Connectivity Power to the Board BATT INT | Distrelec
Power To The Board Batt Int,keyless 5P,7.2V |Amp Te Connectivity 146845-1 | Newark Electronics
Power to the Board BATT INT KEYLESS 5P 7.2V | Rapid Electronics
Conn Housing SKT 5 POS 5mm Crimp ST | Avnet America
BATT INT, KEYLESS,5P,7.2V, DC Jack Connectors | TE Connectivity 146845-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 146845-1?

Additional datasheets, footprints and schematics for 146845-1 are listed on our Part Details page. You can also find images and similar parts to 146845-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 146845-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146845-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 146845-1 fall under?

The 146845-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.

Can I view similar or alternative parts?

You can view similar parts to 146845-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 146845-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 146845-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 146845-1 have stock available?

Authorised distributors including TE Store, Distrelec, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 146845-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 146845-1 often in real-time on the comparison pages.

What if I can't find stock of 146845-1?

You can fill out our help required form which you can use to request a quote for 146845-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay