Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Hold-Down | Without |
---|---|
Color | Black |
Lead Configuration | Staggered |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Vacuum Tape | With |
PCB Contact Termination Area Plating Material | Tin |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
PCB Mounting Style | Surface Mount, Surface Mount Staggered Leads |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Format | CompactFlash |
Connector System | Cable-to-Board |
PCB Offset | 0mm, 0in |
Shielded | No |
Product Type | Removable Memory Products |
Sealable | No |
プロファイル | Low |
CompactFlash Product Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Compact Flash,Type 1,Hdr,vertical,50way | RS |
50 Mc Hdr Vert Smtw/Brd Loc |Amp Te Connectivity 146839-4 | Newark Electronics |
Compact Flash, Type 1,Hdr, vertical,50way | TE Connectivity 146839-4 | RS Americas |
Conn Compact Flash Card HDR 50 POS 0.635mm Solder ST SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 146839-4?
Additional datasheets, footprints and schematics for 146839-4 are listed on our Part Details page. You can also find images and similar parts to 146839-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146839-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146839-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146839-4 fall under?
The 146839-4 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > CompactFlash Connectors.
Can I view similar or alternative parts?
You can view similar parts to 146839-4 when available in the CompactFlash Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146839-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 146839-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146839-4 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 146839-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146839-4 often in real-time on the comparison pages.
What if I can't find stock of 146839-4?
You can fill out our help required form which you can use to request a quote for 146839-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.