Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.12
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$11.28
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$12.71
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$9.99
|
88
in stock
|
Buy Now | |
TE Store
from US$7.69
|
77
in stock
|
Buy Now | |
Avnet America
from US$10.81
|
-
|
Buy Now | |
Boersig
from US$7.49
|
-
|
Buy Now | |
Farnell
from US$11.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Hold-Down | Without |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Positions | 50 |
Lead Configuration | Staggered |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Vacuum Tape | With |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount, Surface Mount Staggered Leads |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
PCB Offset | 0mm, 0in |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
プロファイル | Low |
CompactFlash Product Type | Header Only |
Format | CompactFlash |
Product Type | Removable Memory Products |
Shielded | No |
Connector System | Cable-to-Board |
Memory Card Conn 50 Mc Hdr Vert Smt W/Brd Loc |Amp Te Connectivity 146839-1 | Newark Electronics |
Memory Card Conn 50 MC HDR VERT SMT W/BRD LOC | Rapid Electronics |
TE Connectivity 50 MC HDR VERT SMTW/BRD LOC Memory Card Connectors 50 MC HDR VERT SMT W/BRD LOC | Distrelec |
50 MC HDR VERT SMTW/BRD LOC Termination Method to Printed Circuit Board: Surface Mount Contact Layout: Staggered PCB Mount Orientation: Vertical Surface Mount Staggered Vertical | Compactflash | Part Number: 146839-1 | Internal Number: 146839-1 | TE Connectivity | TE Store |
Conn Compact Flash Card HDR 50 POS 0.635mm Solder ST SMD Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Card |
No. of Contacts | 50Contacts |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 146839-1?
Additional datasheets, footprints and schematics for 146839-1 are listed on our Part Details page. You can also find images and similar parts to 146839-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146839-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146839-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146839-1 fall under?
The 146839-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > CompactFlash Connectors.
Can I view similar or alternative parts?
You can view similar parts to 146839-1 when available in the CompactFlash Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146839-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 146839-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146839-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 146839-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146839-1 often in real-time on the comparison pages.
What if I can't find stock of 146839-1?
You can fill out our help required form which you can use to request a quote for 146839-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.