Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Jack |
Inter Series Connector B | Banana |
Convert To Positions | 2Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Adaptor |
Connector Adaptor, Bnc Coaxial, 1, Jack, Banana, 2, Plug Rohs Compliant: Yes |Pomona 1468 | Newark Electronics |
ADAPTOR, BNC JACK-DOUBLE BANANA PLUG | element14 |
BNC FEMALE TO DOUBLE BANANA PLUG | Pomona Electronics 1468 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispenser Type | Squeeze Bottle |
---|---|
Volume | 32fl.oz (US) |
Accessory Type | Static Dissipative Sports Bottle |
For Use With | Personal Consumption of Cold Beverages |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1468?
Additional datasheets, footprints and schematics for 1468 are listed on our Part Details page. You can also find images and similar parts to 1468 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1468 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1468 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1468 fall under?
The 1468 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1468 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1468 you can contact the distributor directly for product support, shipping queries etc.
Is the 1468 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1468 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1468.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1468 often in real-time on the comparison pages.
What if I can't find stock of 1468?
You can fill out our help required form which you can use to request a quote for 1468 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.