Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | No |
Number of Rows | 2 |
Number of Positions | 30 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 300 – 1500µin |
Contact Shape & Form | Short Point |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 8.64mm, .34in |
コネクタの高さ | 8.64mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Packaging Quantity | 15 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.68mm, .145in |
High Temperature Compatible | No |
Operating Temperature Range | -55 – 125°C |
Conn Socket Strip RCP 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 146783-3?
Additional datasheets, footprints and schematics for 146783-3 are listed on our Part Details page. You can also find images and similar parts to 146783-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146783-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146783-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146783-3 fall under?
The 146783-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146783-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146783-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 146783-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146783-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 146783-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146783-3 often in real-time on the comparison pages.
What if I can't find stock of 146783-3?
You can fill out our help required form which you can use to request a quote for 146783-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.