Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1466328-1 |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Cable Connector Orientation | Straight |
Body Shape | Circular |
Body Material | Brass |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Copper Alloy |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω |
Screw & Hole Thread Size | 4.83 [.19] - 32 |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Screw |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Additional Features | Solderless |
Coupling Nut Style | Knurled |
Dielectric Material | PTFE |
Grade | Commercial |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Seal Type | Gasket |
RF Connector Style | Plug |
Sealable | Yes |
RF Interface | SMB |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C |
Conn SMB PL 50Ohm Crimp ST Cable Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 1466328-1?
Additional datasheets, footprints and schematics for 1466328-1 are listed on our Part Details page. You can also find images and similar parts to 1466328-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1466328-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1466328-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1466328-1 fall under?
The 1466328-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1466328-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1466328-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1466328-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1466328-1 have stock available?
Authorised distributors including Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1466328-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1466328-1 often in real-time on the comparison pages.
What if I can't find stock of 1466328-1?
You can fill out our help required form which you can use to request a quote for 1466328-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.