146498-3 PCB Connectors by TE Connectivity

06 MODII HDR DRST UNSHRD STKG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.03

Distributor Stock
Logo for Farnell
Farnell
from US$2.28
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.03
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.25
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Rows 2
Number of Positions 6
PCB Mount Orientation Vertical
Stackable Yes
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Gold
Contact Type Pin
Contact Mating Area Plating Material Thickness 15µin
Contact Base Material Brass
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Thickness 15µin
Mating Post Length .33in, 8.38mm
Contact Current Rating (Max) 3A
Row-to-Row Spacing .1in, 2.54mm
Stack Height 9.39mm, .37in
Insulation Resistance 5000MΩ
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Thermoplastic
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Assembly Process Feature None
Packaging Method Carton
Packaging Quantity 144
実装方法 Carton
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .33in, 8.38mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 125°C

Alternative Descriptions

06 Modii Hdr Drst Unshrd Stkg |Amp Te Connectivity 146498-3 | Newark Electronics
Connector, AMPMODU, 06 Modii Hdr Drst Unshrd Stkg | TE Connectivity 146498-3 | RS Americas
Conn Board Stacker HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 146498-3?

Additional datasheets, footprints and schematics for 146498-3 are listed on our Part Details page. You can also find images and similar parts to 146498-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 146498-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146498-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 146498-3 fall under?

The 146498-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 146498-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 146498-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 146498-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 146498-3 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 146498-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 146498-3 often in real-time on the comparison pages.

What if I can't find stock of 146498-3?

You can fill out our help required form which you can use to request a quote for 146498-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay