146425-5 PCB Connectors by TE Connectivity

07 MODII HDR SRST B/A 100 W/HD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.53
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.48
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.56
-
Buy Now

Specifications

Connector Profile Standard
Post Size .64mm, .025in
PCB Mount Orientation Vertical
Number of Positions 7
Number of Rows 1
Connector Contact Load Condition Fully Loaded
Contact Mating Area Plating Material Thickness 5µin
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin-Lead
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Mating Post Length 5.84mm, .23in
Contact Underplating Material Nickel
Contact Shape & Form Square
Contact Mating Area Plating Material Gold
Contact Type Pin
Contact Base Material Copper Alloy
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 V
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Thermoplastic
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Approved Standards CSA LR7189, UL E28476
Panel Mount Feature Without
PCB Mount Retention With
Mating Alignment Type Keyed
Strain Relief Without
PCB Mount Retention Type Retention Solder Tails
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 2.29mm, .09in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing Yes

Alternative Descriptions

07 Modii Hdr Srst B/A 100 W/Hd Rohs Compliant: No |Amp Te Connectivity 146425-5 | Newark Electronics
Conn Unshrouded Header HDR 7 POS 2.54mm Solder ST Thru-Hole | Avnet America
Connector, AMPMODU, 07 Modii Hdr Srst B/A 100 W/Hd | TE Connectivity 146425-5 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 146425-5?

Additional datasheets, footprints and schematics for 146425-5 are listed on our Part Details page. You can also find images and similar parts to 146425-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 146425-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146425-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 146425-5 fall under?

The 146425-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 146425-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 146425-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 146425-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 146425-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 146425-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 146425-5 often in real-time on the comparison pages.

What if I can't find stock of 146425-5?

You can fill out our help required form which you can use to request a quote for 146425-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay