Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
502K026/S (C40),
8-1899473-9 |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Number of Branches/Legs | 4 |
Wall Thickness | Thick/Heavy |
Recovered Wall Thickness (Max) (Leg) | 2.5mm |
Recovered Inside Diameter (Max) (Body) | 31mm |
Application Diameter (Min) (Body) | 34mm |
Application Diameter (Min) (Leg) | 15mm |
Application Diameter (Max) (Leg) | 36mm |
Recovered Inside Diameter (Max) (Leg) | 13.5mm |
Body Length | 103mm |
Recovered Wall Thickness (Max) (Body) | 3.5mm |
Expanded Inside Diameter (Min) (Leg) | 40mm |
Overall Length | 223mm |
Leg Length | 51mm |
Expanded Inside Diameter (Min) (Body) | 100mm |
Voltage Rating | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | No |
Other Colors Available | No |
Product Availability | ASIA, EMEA, ANZPAC, AMERICAS |
Component Design | Heat Shrink |
Material System | Crosslinked Polyolefin |
Technology | Heat Shrink |
Adhesive Coating | Yes |
Shrink Ratio | < 2.5:1 |
Coating Style | Planar, Spiral |
Wall Style (Excluding Adhesive) | Single |
Product Type | Cable Breakout Boot |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Te Connectivity/Raychem |Raychem Te Connectivity 146368N001 | Newark Electronics |
Cable Breakout Boot Heat Shrinkable 2.5:1 Shrink Ratio Polyolefin Black | Avnet America |
Where can I find additional details, specifications and documents for a 146368N001?
Additional datasheets, footprints and schematics for 146368N001 are listed on our Part Details page. You can also find images and similar parts to 146368N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146368N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146368N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146368N001 fall under?
The 146368N001 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 146368N001 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146368N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 146368N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146368N001 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 146368N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146368N001 often in real-time on the comparison pages.
What if I can't find stock of 146368N001?
You can fill out our help required form which you can use to request a quote for 146368N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.