146315-1 PCB Connectors by TE Connectivity

40 MODII 2PC VRM8 HDR W/LATCH

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.64

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.21
774
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.89
774
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.15
774
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.88
774
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.27
620
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.64
-
Buy Now

Specifications

Post Size .64mm, .025in
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 40
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness 30µin, .762µm
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 100 – 250µin
PCB Contact Termination Area Plating Material Finish Bright
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 2A
Contact Type Pin
Connector Height .55in, 13.97mm
PCB Thickness (Recommended) .062in, 1.57mm
コネクタの高さ 13.97mm
Row-to-Row Spacing 2.54mm, .1in
Termination Resistance 12mΩ
Operating Voltage 250VAC
Dielectric Withstanding Voltage (Max) 750VACrms
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
PCB Mount Retention With
Mating Retention Without
PCB Mount Retention Type Action/Compliant Tail
Mating Alignment With
PCB Mount Alignment Without
Mating Alignment Type Card Edge Slot
Circuit Application Signal
Solder Process Feature Board Standoff
Packaging Method Tube
実装方法 Tube
Packaging Quantity 6
Connector & Contact Terminates To Printed Circuit Board
Header Type Voltage Regulator Module
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .12in, 3.05mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C

Alternative Descriptions

Headers & Wire Housings 40 2Pc Vrm8 W/Latch |Amp Te Connectivity 146315-1 | Newark Electronics
Headers&Wire Housings 40 2PC VRM8 W/LATCH | Rapid Electronics
TE Connectivity 40 MODII 2PC VRM8 HDR W/LATCH Board Conn | Distrelec
CONNECTOR, 40POS, HEADER, 2.54MM, 2ROW | Farnell
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America


146315-1 . Unknown Parts by Unknown

CONNECTOR 40POS HEADER 2.54MM 2ROW

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 40Contacts
Gender Header
Product Range AMPMODU Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 146315-1?

Additional datasheets, footprints and schematics for 146315-1 are listed on our Part Details page. You can also find images and similar parts to 146315-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 146315-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146315-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 146315-1 fall under?

The 146315-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 146315-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 146315-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 146315-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 146315-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 146315-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 146315-1 often in real-time on the comparison pages.

What if I can't find stock of 146315-1?

You can fill out our help required form which you can use to request a quote for 146315-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay