Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Shorting Plug |
---|---|
For Use With | 1 mm (0.040") Jacks & Sockets |
No. of Positions | 2Positions |
Pitch Spacing | 10.2mm |
Colour | Red |
RoHS Compliant | Yes |
Micro Pins,.04",Shorting Plug,.4" Wide, Brass Pin, Gold Finish, Red | Keystone Electronics 1462R | RS Americas |
Connector, Shunt | Carlton-Bates |
Insulated Shorting Plug, 2Way, 10.2Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1462R?
Additional datasheets, footprints and schematics for 1462R are listed on our Part Details page. You can also find images and similar parts to 1462R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1462R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1462R fall under?
The 1462R is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 1462R when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1462R you can contact the distributor directly for product support, shipping queries etc.
Is the 1462R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1462R have stock available?
Authorised distributors including RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for 1462R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1462R often in real-time on the comparison pages.
What if I can't find stock of 1462R?
You can fill out our help required form which you can use to request a quote for 1462R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.