Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .23in, 5.84mm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 10 – 20µin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP (Liquid Crystal Polymer), LCP-GF (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Packaging Method | Carton |
Packaging Quantity | 200 |
実装方法 | Carton |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
Connector, AMPMODU, 08 Modii Hdr Srst B/A .100Cl | TE Connectivity 146281-8 | RS Americas |
08 Modii Hdr Srst B/A .100Cl Rohs Compliant: No |Amp Te Connectivity 146281-8 | Newark Electronics |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 146281-8?
Additional datasheets, footprints and schematics for 146281-8 are listed on our Part Details page. You can also find images and similar parts to 146281-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146281-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146281-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146281-8 fall under?
The 146281-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146281-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146281-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 146281-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146281-8 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 146281-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146281-8 often in real-time on the comparison pages.
What if I can't find stock of 146281-8?
You can fill out our help required form which you can use to request a quote for 146281-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.