Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
2,352
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,352
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
2,352
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material Thickness | 10 – 20µin |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Mating Post Length | .23in, 5.84mm |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Packaging Method | Carton |
Packaging Quantity | 500 |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings VERT B/A SNGL HDR 2P | Rapid Electronics |
TE Connectivity - AMP PCB Connector 02 MODII HDR SRST B/A | Distrelec |
02 Modii Hdr Srst B/A .100Cl |Amp Te Connectivity 146281-2 | Newark Electronics |
Conn Unshrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 02 Modii Hdr Srst B/A .100Cl | TE Connectivity 146281-2 | RS Americas |
Where can I find additional details, specifications and documents for a 146281-2?
Additional datasheets, footprints and schematics for 146281-2 are listed on our Part Details page. You can also find images and similar parts to 146281-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146281-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146281-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146281-2 fall under?
The 146281-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146281-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146281-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 146281-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146281-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 146281-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146281-2 often in real-time on the comparison pages.
What if I can't find stock of 146281-2?
You can fill out our help required form which you can use to request a quote for 146281-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.