146261-8 PCB Connectors by TE Connectivity

16 MODII HDR DRST B/A .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.89

Distributor Stock
Logo for Farnell
Farnell
from US$1.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.02
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.33
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in, .64mm
PCB Mount Orientation Vertical
Connector Contact Load Condition Fully Loaded
Number of Rows 2
Number of Positions 16
Contact Type Pin
Contact Mating Area Plating Material Thickness 30µin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin-Lead
Contact Underplating Material Nickel
Contact Current Rating (Max) 3A
Mating Post Length .23in, 5.84mm
Contact Base Material Phosphor Bronze
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Shape & Form Square
PCB Thickness (Recommended) 1.57mm, .062in
Row-to-Row Spacing .1in, 2.54mm
Operating Voltage 30VAC
Dielectric Withstanding Voltage 750 V
Housing Material Thermoplastic
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Solder Process Feature Board Standoff
実装方法 Carton
Packaging Method Carton
Packaging Quantity 200
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Termination Post & Tail Length .09in, 2.29mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing Yes
Operating Temperature Range -65 – 105°C

Alternative Descriptions

16 Modii Hdr Drst B/A .100Cl Rohs Compliant: No |Amp Te Connectivity 146261-8 | Newark Electronics
Connector, AMPMODU, 16 Modii Hdr Drst B/A .100Cl | TE Connectivity 146261-8 | RS Americas
Conn Unshrouded Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 146261-8?

Additional datasheets, footprints and schematics for 146261-8 are listed on our Part Details page. You can also find images and similar parts to 146261-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 146261-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146261-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 146261-8 fall under?

The 146261-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 146261-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 146261-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 146261-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 146261-8 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 146261-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 146261-8 often in real-time on the comparison pages.

What if I can't find stock of 146261-8?

You can fill out our help required form which you can use to request a quote for 146261-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay