Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.65
|
456
in stock
|
Buy Now | |
Farnell
from US$0.62
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
456
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
456
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
456
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 500 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
04 Modii Hdr Drst B/A .100Cl |Amp Te Connectivity 146256-2 | Newark Electronics |
TE Connectivity 04 MODII HDR DRST B/A .100CL Headers & Wire Housings 04 MODII HDR DRST B/A .100CL | Distrelec |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 04 Modii Hdr Drst B/A .100Cl | TE Connectivity 146256-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 146256-2?
Additional datasheets, footprints and schematics for 146256-2 are listed on our Part Details page. You can also find images and similar parts to 146256-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146256-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146256-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146256-2 fall under?
The 146256-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146256-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146256-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 146256-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146256-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 146256-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146256-2 often in real-time on the comparison pages.
What if I can't find stock of 146256-2?
You can fill out our help required form which you can use to request a quote for 146256-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.