Status: | Unknown |
---|---|
Series: | 146236 Series |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.25 |
83
|
Buy Now | |
Chip One Stop | US$0.83 |
16,800
|
Buy Now | |
Distrelec | US$1.41 |
16,800
|
Buy Now | |
Farnell | US$1.24 |
9,600
|
Buy Now | |
Heilind Electronics | US$1.17 |
4,372
|
Buy Now | |
Newark Electronics | US$1.74 |
3,682
|
Buy Now | |
element14 | US$1.80 |
3,682
|
Buy Now | |
Heilind Electronics Asia | US$1.17 |
1,457
|
Buy Now | |
Transfer Multisort Elektronik | US$1.32 |
205
|
Buy Now | |
Rutronik | US$1.16 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Centre Frequency | 13.56MHz |
---|---|
Antenna Case Size | 45mm x 55mm x 0.17mm |
Product Range | 146236 Series |
SVHC | No SVHC (15-Jan-2019) |
Molex Rectangular Near Field Communication (NFC) Antenna without Ferrite 45.00mm by 55.00mm by 0.17mm | Distrelec |
RF ANTENNA, NFC, 13.56MHZ, ADHESIVE | Farnell |
NEAR FIELD ANTENNA RECTANGLE | Heilind Electronics |
Antenna, Rectangular, Nfc, 13.56Mhz | Newark Electronics |
ANTENNA, RECTANGULAR, NFC, 13.56MHZ | element14 |
Antenna | Transfer Multisort Elektronik |
NFC/RFID Antenna, Rectangle, 45x55 | RS |
Rectangular NFC Antenna 146236 | Rutronik |
Rectangular Near Field Communication (NFC) Antenna without Ferrite 45x55x0.17mm Adhesive Mount | Avnet America |
Where can I find additional details, specifications and documents for a 146236-0031 .?
Additional datasheets, footprints and schematics for 146236-0031 . are listed on our Part Details page. You can also find images and similar parts to 146236-0031 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146236-0031 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146236-0031 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146236-0031 . fall under?
The 146236-0031 . is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to 146236-0031 . when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146236-0031 . you can contact the distributor directly for product support, shipping queries etc.
Is the 146236-0031 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146236-0031 . have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Heilind Electronics and Newark Electronics have stock available or on a lead time for 146236-0031 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146236-0031 . often in real-time on the comparison pages.
What if I can't find stock of 146236-0031 .?
You can fill out our help required form which you can use to request a quote for 146236-0031 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.