Status: | Unknown |
---|---|
Series: | 146234 Series |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.68
|
1,050
in stock
|
Buy Now | |
Chip One Stop
from US$2.52
|
3,096
in stock
|
Buy Now | |
Distrelec
from US$5.43
|
3,096
in stock
|
Buy Now | |
element14
from US$3.02
|
999
in stock
|
Buy Now | |
Farnell
from US$2.65
|
999
in stock
|
Buy Now | |
Heilind Electronics
from US$3.35
|
900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.35
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
87
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.05
|
41
in stock
|
Buy Now | |
Avnet America
from US$2.68
|
-
|
Buy Now | |
RS Americas
from US$4.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Cellular / 3G |
---|---|
Frequency Min | 2.7GHz |
Frequency Max | 6GHz |
Antenna Mounting | Adhesive |
Gain | 5dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 146234 Series |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Cellular Communication |
Molex 698MHz-6GHz Wide Band Antenna 100.00mm Cable Length Compatible with U.FL / I-PEX MHF Connector | Distrelec |
Wide Band Antenna 100mm | RS |
OMNI ANTENNA, LINEAR, 2.7-6GHZ, 5DBI | element14 |
WIDE BAND ANTENNA 100MM | Heilind Electronics |
Omni Antenna, 2.7-6Ghz, 5Dbi, Adhesive | Newark Electronics |
Antenna | Transfer Multisort Elektronik |
146234 Series Wide Band Antenna 698MHz to 6GHz 100mm Cable Length Bulk | Avnet America |
Wide Band Cellular Flexible Antenna, 100mm, 146234 Series | Molex Incorporated 146234-0100 | RS Americas |
Where can I find additional details, specifications and documents for a 146234-0100 .?
Additional datasheets, footprints and schematics for 146234-0100 . are listed on our Part Details page. You can also find images and similar parts to 146234-0100 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146234-0100 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146234-0100 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146234-0100 . fall under?
The 146234-0100 . is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 146234-0100 . when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146234-0100 . you can contact the distributor directly for product support, shipping queries etc.
Is the 146234-0100 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146234-0100 . have stock available?
Authorised distributors including Chip One Stop, Distrelec, RS, element14 and Farnell have stock available or on a lead time for 146234-0100 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146234-0100 . often in real-time on the comparison pages.
What if I can't find stock of 146234-0100 .?
You can fill out our help required form which you can use to request a quote for 146234-0100 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.